Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Weight per Piece | .22g |
---|---|
Inspection Slot | No |
Plating Material | Unplated |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Barrel Inside Diameter | .08in, 2.03mm |
Overall Length | 9.91mm, .39in |
Tongue Thickness | .02in, .51mm |
Stud Diameter | .145in, 3.68mm |
Wire Size | .5 – 2mm², 1021 – 4106CMA, 20 – 14AWG |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Stud Size | #6, M3.5 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue Terminal 14-20AWG Strip | Avnet America |
RING 20-14 AWG BR | Farnell |
Where can I find additional details, specifications and documents for a 40702?
Additional datasheets, footprints and schematics for 40702 are listed on our Part Details page. You can also find images and similar parts to 40702 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40702 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40702 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40702 fall under?
The 40702 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40702 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40702 you can contact the distributor directly for product support, shipping queries etc.
Is the 40702 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40702 have stock available?
Authorised distributors including Chip One Stop, Powell Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 40702.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40702 often in real-time on the comparison pages.
What if I can't find stock of 40702?
You can fill out our help required form which you can use to request a quote for 40702 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.