Status: | Unknown |
---|---|
Series: | 4070 Series |
RoHS: | Unknown |
Prices starting from US$35.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$35.69
|
No stock
|
Buy Now |
Adhesive Type | Cyanoacrylate Acrylic |
---|---|
Adhesive Colour | Transparent |
Cure | - |
Tensile Strength | 2117psi |
Dispensing Method | Cartridge |
Volume | - |
Weight | 11g |
Product Range | 4070 Series |
SVHC | No SVHC (27-Jun-2018) |
ADHESIVE, CARTRIDGE, 11G, TRANSPARENT | Farnell |
Where can I find additional details, specifications and documents for a 4070 11G?
Additional datasheets, footprints and schematics for 4070 11G are listed on our Part Details page. You can also find images and similar parts to 4070 11G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4070 11G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4070 11G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4070 11G fall under?
The 4070 11G is listed under Chemicals & Adhesives > Adhesives & Glues > Structural Adhesives.
Can I view similar or alternative parts?
You can view similar parts to 4070 11G when available in the Structural Adhesives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4070 11G you can contact the distributor directly for product support, shipping queries etc.
Is the 4070 11G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4070 11G have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 4070 11G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4070 11G often in real-time on the comparison pages.
What if I can't find stock of 4070 11G?
You can fill out our help required form which you can use to request a quote for 4070 11G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.