Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type B | 1/4" Stereo Phone Jack x 2 |
---|---|
Cable Length - Imperial | - |
Cable Length - Metric | - |
Jacket Color | Black |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Connector Type A | D Sub 9 Position Receptacle |
---|---|
Connector Type B | D Sub 9 Position Receptacle |
Cable Length - Imperial | 6.6ft |
Cable Length - Metric | 2m |
Jacket Color | Beige |
RoHS Compliant | Yes |
Cable, Computer, Db9 F To F, 2M | Newark Electronics |
LEAD, NULL MODEM 9WAY D SKT-SKT, 2M | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Appliance-Feet | RS Americas |
Where can I find additional details, specifications and documents for a 4070?
Additional datasheets, footprints and schematics for 4070 are listed on our Part Details page. You can also find images and similar parts to 4070 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4070 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4070 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4070 fall under?
The 4070 is listed under Cable Leads & Connectors > Leads > Audio Video Leads.
Can I view similar or alternative parts?
You can view similar parts to 4070 when available in the Audio Video Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4070 you can contact the distributor directly for product support, shipping queries etc.
Is the 4070 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4070 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 4070.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4070 often in real-time on the comparison pages.
What if I can't find stock of 4070?
You can fill out our help required form which you can use to request a quote for 4070 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.