Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.74
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$4.06
|
25
in stock
|
Buy Now | |
element14
from US$2.89
|
25
in stock
|
Buy Now | |
RS Americas
from US$53.03
|
11
in stock
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Relay Specialties
from US$1,248.28
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Accessory Type | Sanding Drum |
---|---|
For Use With | 275-02 2850-02 395 398 750-02 7700-02 7800-02 |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (15-Jun-2015) |
External Diameter | 12.7mm |
Shank Dia | 3.2mm |
Spindle Diameter | 3.2mm |
Sanding Drum, 60Grit, 1/2" Dia | Newark Electronics |
SANDING DRUM, 60GRIT, 1/2" DIA | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Body Length | 22.2mm |
---|---|
Extended Length | 14mm |
Extension Load Max | 28N |
External Diameter | 5.56mm |
Wire Diameter | 0.86mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clothing Style | Cap |
---|---|
Clothing Colour | White |
Clothing Size | One Size Fits All |
Clothing Material | Polypropylene |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Case Color | Black |
---|---|
External Height - Imperial | 5.5" |
External Height - Metric | 139.7mm |
External Width - Imperial | 10" |
External Width - Metric | 254mm |
External Depth - Imperial | 13.5" |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Analyzer Functions | Current, Frequency, Harmonics, Power, Resistance, Voltage |
---|---|
Voltage Range rms | 1kV |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Magnifier Type | Hand Held Magnifier |
---|---|
For Use With | Quality Control & Inspection |
Magnification | 10X |
RoHS Compliant | NA |
Travel and Brief Cases, 5.5"x13.5"x10", Foam, Polythylene, Blow Molded Series | Platt Luggage 407 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Customer Item | Carlton-Bates |
Standoffs & Spacers AL SPCR #6X3/8 | Sager |
Where can I find additional details, specifications and documents for a 407?
Additional datasheets, footprints and schematics for 407 are listed on our Part Details page. You can also find images and similar parts to 407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 407 fall under?
The 407 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Drills.
Can I view similar or alternative parts?
You can view similar parts to 407 when available in the Drills range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 407 you can contact the distributor directly for product support, shipping queries etc.
Is the 407 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 407 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Carlton-Bates have stock available or on a lead time for 407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 407 often in real-time on the comparison pages.
What if I can't find stock of 407?
You can fill out our help required form which you can use to request a quote for 407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.