Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | 3.75g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Underplating Material | Nickel |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Overall Length | .64in, 16.26mm |
Barrel Inside Diameter | .09in, 1.27mm, .05in, 2.28mm |
Wire Size | 22 – 18AWG, .3 – .9mm², 642 – 1624CMA |
Wire Insulation Diameter (Min) | .06in |
Tongue Thickness | .02in, .51mm |
Wire Insulation Diameter (Max) | .11in, 2.794mm |
Stud Diameter | .171in, 4.34mm |
Wire Insulation Diameter | 1.52 – 2.79mm, .06 – .11in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Stud Size | M4, #8 |
Barrel Type | Open Barrel |
Shape Description | Circular/Oval |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Is 20-18 8 .020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 40698 | Newark Electronics |
RING TONGUE 22-18 AWG TPBR | Future Electronics |
Ring Tongue Terminal 18-22AWG 16.3mm 7.51mm Tin Strip | Avnet America |
RING IS 20-18 8 .020TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40698?
Additional datasheets, footprints and schematics for 40698 are listed on our Part Details page. You can also find images and similar parts to 40698 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40698 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40698 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40698 fall under?
The 40698 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40698 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40698 you can contact the distributor directly for product support, shipping queries etc.
Is the 40698 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40698 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 40698.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40698 often in real-time on the comparison pages.
What if I can't find stock of 40698?
You can fill out our help required form which you can use to request a quote for 40698 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.