Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
150,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.09
|
112,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.06
|
112,000
in stock
|
Buy Now | |
Distrelec
from US$0.10
|
112,000
in stock
|
Buy Now | |
TE Store
from US$0.11
|
35,345
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
35,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.08
|
-
|
Buy Now |
Weight per Piece | .963g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Overall Length | 17.02mm, .67in |
Barrel Inside Diameter | 3.05mm, .12in |
Wire Size | 6529 – 10382CMA, 2.62 – 6.64mm², 12 – 10AWG |
Stud Diameter | .19in, 4.82mm |
Tongue Thickness | .76mm, .03in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 12-10 10 .030TPBR | Heilind Electronics |
Terminals RING 12-10 10 Reel of 8000 | Rapid Electronics |
TE Connectivity - AMP RING TERMINAL 12-10 AWG TPBR | Distrelec |
RING TERMINAL 12-10 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 6529 – 10382 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 40696 | Internal Number: 40696 | TE Connectivity | TE Store |
Terminal, Ring Tongue, #10, Crimp | Newark Electronics |
Ring Tongue Terminal 10-12AWG 17.19mm 8.71mm Tin Strip | Avnet America |
RING TERMINAL 12-10 AWG TPBR | TE Connectivity 40696 | RS Americas |
TERMINAL, RING TONGUE, #10, CRIMP | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 40696?
Additional datasheets, footprints and schematics for 40696 are listed on our Part Details page. You can also find images and similar parts to 40696 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40696 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40696 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40696 fall under?
The 40696 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40696 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40696 you can contact the distributor directly for product support, shipping queries etc.
Is the 40696 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40696 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 40696.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40696 often in real-time on the comparison pages.
What if I can't find stock of 40696?
You can fill out our help required form which you can use to request a quote for 40696 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.