Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.00
|
No stock
|
Buy Now | |
TE Store
from US$4.95
|
6,290
in stock
|
Buy Now | |
Powell Electronics
from US$4.45
|
3,564
in stock
|
Buy Now | |
Chip One Stop
from US$4.22
|
1,232
in stock
|
Buy Now | |
Newark Electronics
from US$3.32
|
257
in stock
|
Buy Now | |
element14
from US$4.46
|
18
in stock
|
Buy Now | |
Farnell
from US$4.41
|
18
in stock
|
Buy Now | |
Future Electronics
from US$3.53
|
-
|
Buy Now | |
Avnet America
from US$3.59
|
-
|
Buy Now | |
RS Americas
from US$5.63
|
-
|
Buy Now | |
Boersig
from US$4.04
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Ground Tab Location | -.439in, -11.16mm |
---|---|
Connector Profile | Low |
Shield Plating Material | Tin over Nickel |
Modular Jack Latch Orientation | Standard - Latch Down |
Shield Material | Copper Alloy |
Port Configuration | Single Port |
Keyed | No |
Connector Contact Density | Standard |
Port Matrix Configuration | 1 x 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 8 |
Number of Loaded Positions | 8 |
Number of PCB Ground Tabs | 2 |
Status Indicator | None |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | .2A, 1.5A |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Underplating Material | Nickel |
Connector Product Type | Connector Assembly |
Connector Height | .377in, 9.58mm |
PCB Tail Length | 3.48mm, .137in |
コネクタの高さ | 9.58mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Mating Entry Location | Side |
Housing Material | High Temperature Nylon |
Housing Color | Black |
Centerline (Pitch) | 1.02mm, .04in |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Shielded | Yes |
Circuit Application | Signal |
Comment | Shield ground tab location dimension from front of socket., No housing board locks., Recommended applications: Fast Ethernet, 10Base-T Ethernet, and 10/100 Base-T Ethernet (Cat 5 on two pair 1/2, 3/6). |
実装方法 | Box & Tray, Tray |
Packaging Method | Box & Tray, Tray |
Packaging Quantity | 66 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Modular Jack & Plug Interface Type | RJ45 |
Connectors & Connector Components Type | Connector |
Grounding Options | PCB Ground |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ,10MM,8P,SHLD,NO HSG POST,SN Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 406732-2 | Internal Number: 406732-2 | TE Connectivity | TE Store |
Rj45 Jack, R/A, 8P8C, 1Port, Cat5, Shld | Newark Electronics |
RJ45 CONN, JACK, 8P8C, 1PORT, CAT5 | element14 |
Mod Jack RJ45 Cat 5 low profile | RS |
8 POS 10MM RA SHIELDED MODJACK | Future Electronics |
RJ45 CONNECTOR, MJ,10MM,8P,SHLD,NO HSG | Avnet America |
MJ,10MM,8P, SHLD, NO HSG POST, SN, RJ45 Connectors | TE Connectivity 406732-2 | RS Americas |
Where can I find additional details, specifications and documents for a 406732-2?
Additional datasheets, footprints and schematics for 406732-2 are listed on our Part Details page. You can also find images and similar parts to 406732-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 406732-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 406732-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 406732-2 fall under?
The 406732-2 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 406732-2 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 406732-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 406732-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 406732-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 406732-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 406732-2 often in real-time on the comparison pages.
What if I can't find stock of 406732-2?
You can fill out our help required form which you can use to request a quote for 406732-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.