Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$22.41
|
No stock
|
Buy Now | |
TE Store
from US$0.11
|
5,672
in stock
|
Buy Now | |
Newark Electronics
from US$8.38
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.18
|
-
|
Buy Now | |
Sager
from US$0.06
|
-
|
Buy Now | |
Farnell
from US$0.06
|
-
|
Buy Now |
Weight per Piece | .151g |
---|---|
Plating Material | Unplated |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Tongue Thickness | .51mm, .02in |
Stud Diameter | .096in, 2.44mm |
Wire Size | .5 – 1.4mm², 642 – 2582CMA, 20 – 16AWG |
Barrel Inside Diameter | 1.65mm, .065in |
Overall Length | .34in, 8.64mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 50000 |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Circular/Oval |
Sealable | No |
Stud Size | #2, M2 |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL 22-16 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 – 16 AWG Wire Size: .5 – 1.4 mm² Wire Size: 642 – 2582 CMA Stud Size: #2 M2 Closed Ring Tongue Terminal 20 – 16 AWG .5 – 1.4 mm² 642 – 2582 CMA | Ring Terminal | Part Number: 40668 | Internal Number: 40668 | TE Connectivity | TE Store |
RING TERMINAL 22-16 AWG BR | Future Electronics |
Ring Tongue Terminal 16-20AWG Strip | Avnet America |
RING TERMINAL 22-16 AWG BR | TE Connectivity 40668 | RS Americas |
Terminals RING 20-16 .096 .020BR | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sign Legend | Danger High Voltage Keep Out |
---|---|
External Height | 254mm |
External Width | 355.6mm |
Body Material | Aluminum |
Colour | Red/Black |
RoHS Compliant | NA |
Where can I find additional details, specifications and documents for a 40668?
Additional datasheets, footprints and schematics for 40668 are listed on our Part Details page. You can also find images and similar parts to 40668 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40668 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40668 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40668 fall under?
The 40668 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40668 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40668 you can contact the distributor directly for product support, shipping queries etc.
Is the 40668 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40668 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 40668.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40668 often in real-time on the comparison pages.
What if I can't find stock of 40668?
You can fill out our help required form which you can use to request a quote for 40668 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.