Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Inspection Slot | No |
---|---|
Weight per Piece | .864g |
Plating Material | Unplated |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Wire Insulation Diameter (Max) | 3.556mm, .14in |
Tongue Thickness | .76mm, .03in |
Barrel Inside Diameter | .115in, 1.52mm, .06in, 2.92mm |
Stud Diameter | .171in, 4.34mm |
Overall Length | 19.81mm, .78in |
Wire Insulation Diameter | .1 – .14in, 2.54 – 3.56mm |
Wire Insulation Diameter (Min) | .1in |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 11000 |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Barrel Type | Open Barrel |
Support Style | Insulation Support |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING IS 18-14 8 .030BR | Heilind Electronics |
RING 164(4.17 MM) TERMINAL 18-14 AWG BR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 40660 | Internal Number: 40660 | TE Connectivity | TE Store |
Ring Tongue Terminal 14-18AWG 19.91mm 8.69mm Strip on Reel | Avnet America |
Ring Terminal 18 to 14 AWG M4 Brass Reel | Avnet Abacus |
Where can I find additional details, specifications and documents for a 40660?
Additional datasheets, footprints and schematics for 40660 are listed on our Part Details page. You can also find images and similar parts to 40660 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40660 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40660 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40660 fall under?
The 40660 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40660 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40660 you can contact the distributor directly for product support, shipping queries etc.
Is the 40660 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40660 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 40660.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40660 often in real-time on the comparison pages.
What if I can't find stock of 40660?
You can fill out our help required form which you can use to request a quote for 40660 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.