Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Pin Diameter | .119in, 3.02mm |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .375in, 9.53mm |
Material Thickness | .398mm, .0157in |
Wire Size | 20 – 18AWG, .5 – .8mm², 1021 – 1624CMA |
Barrel Inside Diameter | .065in, 1.65mm |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Reel |
Packaging Quantity | 15000 |
Wire/Cable Type | Discrete Wire |
Insulated | No |
Barrel Type | Open Barrel |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Pin 119 (3.02 Mm )Rec 20-18 Awg Br Rohs Compliant: Yes |Te Connectivity 40652 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 40652?
Additional datasheets, footprints and schematics for 40652 are listed on our Part Details page. You can also find images and similar parts to 40652 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40652 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40652 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40652 fall under?
The 40652 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 40652 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40652 you can contact the distributor directly for product support, shipping queries etc.
Is the 40652 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40652 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Transfer Multisort Elektronik have stock available or on a lead time for 40652.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40652 often in real-time on the comparison pages.
What if I can't find stock of 40652?
You can fill out our help required form which you can use to request a quote for 40652 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.