Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Wire Size | 1.31 – 2.08mm², 16 – 14AWG |
Receptacle Terminal Stock Thickness | .02in, .51mm |
Overall Length | .695in, 17.65mm |
UL Rating | Listed |
Wire Insulation Support | Without |
Comment | For automotive fuse. |
Packaging Quantity | 10000 |
Packaging Method | Strip/Reel |
Insulated | No |
Wire Stop | No |
Sealable | No |
Terminates To | Wire & Cable |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FUSE TERMINAL RECEPTACLE 16-14 AWG TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.31 – 2.08 mm² Terminal Orientation: Straight Contact Base Material: Brass Receptacle 16 – 14 AWG 1.31 – 2.08 mm² Straight | Quick Disconnect | Part Number: 40626 | Internal Number: 40626 | Brass | TE Connectivity | TE Store |
Fuse Clip 16-14 Rohs Compliant: Yes |Amp Te Connectivity 40626 | Newark Electronics |
Contact SKT Crimp ST Cable Mount | Avnet America |
FUSE TERMINAL RECEPTACLE 16-14 AWG TPBR | Farnell |
FUSE CLIP 16-14TPBR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40626?
Additional datasheets, footprints and schematics for 40626 are listed on our Part Details page. You can also find images and similar parts to 40626 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40626 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40626 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40626 fall under?
The 40626 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 40626 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40626 you can contact the distributor directly for product support, shipping queries etc.
Is the 40626 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40626 have stock available?
Authorised distributors including TE Store, RS, Transfer Multisort Elektronik, Newark Electronics and Avnet America have stock available or on a lead time for 40626.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40626 often in real-time on the comparison pages.
What if I can't find stock of 40626?
You can fill out our help required form which you can use to request a quote for 40626 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.