Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coupling Material | - |
---|---|
Torque | - |
External Diameter | - |
Rotational Speed Max | - |
Bore Size | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bore Diameter Max | 6mm |
Spindle Diameter | 6mm |
Coupling, 6X6 | Newark Electronics |
COUPLING, 6X6 | element14 |
Where can I find additional details, specifications and documents for a 40621?
Additional datasheets, footprints and schematics for 40621 are listed on our Part Details page. You can also find images and similar parts to 40621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40621 fall under?
The 40621 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to 40621 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40621 you can contact the distributor directly for product support, shipping queries etc.
Is the 40621 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40621 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 40621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40621 often in real-time on the comparison pages.
What if I can't find stock of 40621?
You can fill out our help required form which you can use to request a quote for 40621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.