Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .351g |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Underplating Material | None |
Terminal & Splice Type | Spade Tongue |
Wire Size | 642 – 2582CMA, 22 – 15AWG, .3 – 1.5mm² |
Barrel Inside Diameter | 1.52mm, .06in |
Overall Length | .53in, 13.46mm |
Tongue Thickness | .51mm, .02in |
Stud Diameter | 3.2mm, .126in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 12500 |
Packaging Method | Strip/Reel |
Sealable | No |
Barrel Type | Open Barrel |
Stud Size | #5, M3 |
Insulated | No |
Support Style | Non - Insulation Support |
Wire/Cable Type | Regular Wire |
Shape Description | Round Spade |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring Tongue Terminal 15.5-22AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 40608?
Additional datasheets, footprints and schematics for 40608 are listed on our Part Details page. You can also find images and similar parts to 40608 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40608 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40608 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40608 fall under?
The 40608 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40608 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40608 you can contact the distributor directly for product support, shipping queries etc.
Is the 40608 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40608 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Avnet America, Distrelec and Avnet Abacus have stock available or on a lead time for 40608.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40608 often in real-time on the comparison pages.
What if I can't find stock of 40608?
You can fill out our help required form which you can use to request a quote for 40608 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.