Status: | Unknown |
---|---|
Series: | PHC Series |
RoHS: | Unknown |
Capacitance | 4µF |
---|---|
Voltage Rating | 400V |
Capacitor Dielectric Type | PP (Polypropylene) |
Capacitance Tolerance | ± 10% |
Product Range | PHC Series |
Capacitor Case Style | - |
Lead Spacing | - |
Capacitor Polypropylene Pp Film 4Uf, 400V, 10%, Axial | Newark Electronics |
CAPACITOR POLYPROPYLENE PP FILM 4UF, 400V, 10%, AXIAL | element14 |
Where can I find additional details, specifications and documents for a 405PHC400K?
Additional datasheets, footprints and schematics for 405PHC400K are listed on our Part Details page. You can also find images and similar parts to 405PHC400K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 405PHC400K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 405PHC400K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 405PHC400K fall under?
The 405PHC400K is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 405PHC400K when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 405PHC400K you can contact the distributor directly for product support, shipping queries etc.
Is the 405PHC400K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 405PHC400K have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for 405PHC400K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 405PHC400K often in real-time on the comparison pages.
What if I can't find stock of 405PHC400K?
You can fill out our help required form which you can use to request a quote for 405PHC400K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.