Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Capacitance | 4µF |
---|---|
Voltage Rating | 100V |
No. of Elements | 3 Element |
Capacitor Terminals | Through Hole |
Capacitance Tolerance | ± 10% |
RoHS Compliant | Yes |
Capacitor Array Metalized Polymer, 4Uf, 100V, | Newark Electronics |
Where can I find additional details, specifications and documents for a 405K100CS4?
Additional datasheets, footprints and schematics for 405K100CS4 are listed on our Part Details page. You can also find images and similar parts to 405K100CS4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 405K100CS4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 405K100CS4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 405K100CS4 fall under?
The 405K100CS4 is listed under Passive Components > Capacitors > Capacitor Arrays.
Can I view similar or alternative parts?
You can view similar parts to 405K100CS4 when available in the Capacitor Arrays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 405K100CS4 you can contact the distributor directly for product support, shipping queries etc.
Is the 405K100CS4 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 405K100CS4 have stock available?
Authorised distributors including Future Electronics and Newark Electronics have stock available or on a lead time for 405K100CS4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 405K100CS4 often in real-time on the comparison pages.
What if I can't find stock of 405K100CS4?
You can fill out our help required form which you can use to request a quote for 405K100CS4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.