Status: | Unknown |
---|---|
Series: | 405C Series |
RoHS: | Unknown |
Product Range | 405C Series |
---|---|
Timer Functions | On-Delay |
Time Min | 1s |
Time Max | 10h |
No. of Timing Ranges | 6Ranges |
Timer Output | 1 Changeover Relay |
Supply Voltage Max | 240VAC |
TIMER, 1/16 DIN, 1S - 10H, 10A, 240VAC | element14 |
Analog Timer, 1S-10H, 10A, Spdt, Plug-In | Newark Electronics |
Time Delay Relay, 1 sec - 10 hrs, 10A, SPDT, Six | Carlton-Bates |
Where can I find additional details, specifications and documents for a 405C100F1X?
Additional datasheets, footprints and schematics for 405C100F1X are listed on our Part Details page. You can also find images and similar parts to 405C100F1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 405C100F1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 405C100F1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 405C100F1X fall under?
The 405C100F1X is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 405C100F1X when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 405C100F1X you can contact the distributor directly for product support, shipping queries etc.
Is the 405C100F1X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 405C100F1X have stock available?
Authorised distributors including RS Americas, element14, Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for 405C100F1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 405C100F1X often in real-time on the comparison pages.
What if I can't find stock of 405C100F1X?
You can fill out our help required form which you can use to request a quote for 405C100F1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.