405AR-100-S5T-X Part Information
Details for 405AR-100-S5T-X by Automatic Timing & Controls
Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 64.8000 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | 405AR Series |
Timer Functions | On-Delay, Interval |
Time Min | 1s |
Time Max | 30h |
No. of Timing Ranges | 12Ranges |
Timer Output | 2 Changeover Relays |
Supply Voltage Max | 240V |
Alternative Part Descriptions
- ANALOG TIMER, 1S-30H, 5A, DPDT, SCREW; Product Range:405AR Series; Timer Functions:On-Delay, Interval; Time Min:1s; Time Max:30h; No. of Timing Ranges:12Ranges; Timer Output:2 Changeover Relays; Supply Voltage Max:240V | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 405AR-100-S5T-X?
Additional datasheets, footprints and schematics for 405AR-100-S5T-X are listed in our Part Details tab. You can also find the 405AR-100-S5T-X image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 405AR-100-S5T-X in the Pricing & Inventory tab next to part details. You can view 405AR-100-S5T-X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 405AR-100-S5T-X fall under?
The 405AR-100-S5T-X is listed under Automation & Process Control > Panel Displays & Instrumentation > Panel Instrumentation > Analog Timers - DIN Rail.
Can I view similar or alternative parts?
You can view similar parts to 405AR-100-S5T-X when available in the Analog Timers - DIN Rail range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 405AR-100-S5T-X you can contact the distributor directly for product support, shipping queries etc.
Is the 405AR-100-S5T-X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 405AR-100-S5T-X have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 405AR-100-S5T-X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 405AR-100-S5T-X often in real-time on the comparison pages.
What if I can't find stock of 405AR-100-S5T-X?
You can fill out our help required form which you can use to request a quote for 405AR-100-S5T-X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.