Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .358g |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Underplating Material | None |
Terminal & Splice Type | Ring Tongue |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Stud Diameter | 4.82mm, .19in |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .02in, .51mm |
Overall Length | .54in, 13.72mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 20000 |
Barrel Type | Open Barrel |
Stud Size | #10 |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING TERMINAL 18-14 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Closed Ring Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Ring Terminal | Part Number: 40595 | Internal Number: 40595 | TE Connectivity | TE Store |
Ring 18-14 Rohs Compliant: Yes |Amp Te Connectivity 40595 | Newark Electronics |
18-14 AWG Open Barrel Straight Ring Tongue Terminal | Future Electronics |
Ring Tongue Terminal 14-18AWG 13.59mm 7.62mm Tin Strip | Avnet America |
RING TERMINAL 18-14 AWG TPBR | TE Connectivity 40595 | RS Americas |
RING TERMINAL 18-14 AWG TPBR | Farnell |
Where can I find additional details, specifications and documents for a 40595?
Additional datasheets, footprints and schematics for 40595 are listed on our Part Details page. You can also find images and similar parts to 40595 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40595 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40595 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40595 fall under?
The 40595 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40595 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40595 you can contact the distributor directly for product support, shipping queries etc.
Is the 40595 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40595 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 40595.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40595 often in real-time on the comparison pages.
What if I can't find stock of 40595?
You can fill out our help required form which you can use to request a quote for 40595 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.