Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Weight per Piece | .413g |
---|---|
Inspection Slot | No |
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Stud Diameter | 3.68mm, .145in |
Barrel Inside Diameter | .065in, 1.65mm |
Tongue Thickness | .02in, .51mm |
Overall Length | .54in, 13.72mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Barrel Type | Open Barrel |
Stud Size | #6, M3.5 |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Ring 18-14 Rohs Compliant: Yes |Amp Te Connectivity 40593 | Newark Electronics |
Ring Tongue Terminal 14-18AWG 13.95mm 7.62mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 40593?
Additional datasheets, footprints and schematics for 40593 are listed on our Part Details page. You can also find images and similar parts to 40593 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40593 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40593 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40593 fall under?
The 40593 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40593 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40593 you can contact the distributor directly for product support, shipping queries etc.
Is the 40593 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40593 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 40593.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40593 often in real-time on the comparison pages.
What if I can't find stock of 40593?
You can fill out our help required form which you can use to request a quote for 40593 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.