Status: | Unknown |
---|---|
Series: | LED Retrofit CLASSIC B Series |
RoHS: | Unknown |
Prices starting from US$2.38
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.38
|
No stock
|
Buy Now |
Lamp Style | Filament Candle |
---|---|
Lamp Base Type | E27 / ES |
LED Colour | Warm White |
CCT | 2700K |
Dimmable | Not Dimmable |
Beam Angle | - |
Equivalent Wattage | 25W |
Luminous Flux | 250lm |
Power Rating | 2.5W |
Supply Voltage | 240VAC |
Energy Rating | A++ |
External Length | 95mm |
External Diameter | 35mm |
Product Range | LED Retrofit CLASSIC B Series |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4058075107625?
Additional datasheets, footprints and schematics for 4058075107625 are listed on our Part Details page. You can also find images and similar parts to 4058075107625 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4058075107625 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4058075107625 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4058075107625 fall under?
The 4058075107625 is listed under LEDVANCE Parts.
Can I view similar or alternative parts?
You can view similar parts to 4058075107625 when available in the LEDVANCE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4058075107625 you can contact the distributor directly for product support, shipping queries etc.
Is the 4058075107625 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4058075107625 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 4058075107625.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4058075107625 often in real-time on the comparison pages.
What if I can't find stock of 4058075107625?
You can fill out our help required form which you can use to request a quote for 4058075107625 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.