4058075106239 LEDVANCE Parts by LEDVANCE

LED LIGHT BAR WARM WHT 1500LM 873MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$21.32

Distributor Stock
Logo for RS
RS
from US$36.33
9
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$39.70
13
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$21.32
-
Buy Now
Logo for element14
element14
from US$32.46
-
Buy Now
Logo for Farnell
Farnell
from US$37.66
-
Buy Now

Specifications

Light Colour Warm White
Lumen Output 1500lm
Power Rating 15W
Supply Voltage 240VAC
Light Bar Length 873mm
IP Rating IP20
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LEDVANCE Compact Line Luminaire 873mm 15W 3000K White | Distrelec
Linear Compact HO 900 15W/3000K | RS
Led Light Bar, Warm Wht, 1500Lm, 873Mm | Newark Electronics
LED LIGHT BAR, WARM WHT, 1500LM, 873MM | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4058075106239?

Additional datasheets, footprints and schematics for 4058075106239 are listed on our Part Details page. You can also find images and similar parts to 4058075106239 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4058075106239 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4058075106239 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4058075106239 fall under?

The 4058075106239 is listed under LEDVANCE Parts.

Can I view similar or alternative parts?

You can view similar parts to 4058075106239 when available in the LEDVANCE Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4058075106239 you can contact the distributor directly for product support, shipping queries etc.

Is the 4058075106239 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4058075106239 have stock available?

Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4058075106239.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4058075106239 often in real-time on the comparison pages.

What if I can't find stock of 4058075106239?

You can fill out our help required form which you can use to request a quote for 4058075106239 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay