Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Source | LED |
---|---|
Power Rating | 10W |
CCT | 3000K |
Total Light Output | 1050lm |
Equivalent Wattage | - |
IP / NEMA Rating | IP65 |
Length | 125mm |
Depth | 39mm |
Width | 115mm |
Energy Rating | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | White |
Where can I find additional details, specifications and documents for a 4058075097384?
Additional datasheets, footprints and schematics for 4058075097384 are listed on our Part Details page. You can also find images and similar parts to 4058075097384 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4058075097384 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4058075097384 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4058075097384 fall under?
The 4058075097384 is listed under LEDVANCE Parts.
Can I view similar or alternative parts?
You can view similar parts to 4058075097384 when available in the LEDVANCE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4058075097384 you can contact the distributor directly for product support, shipping queries etc.
Is the 4058075097384 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4058075097384 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 4058075097384.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4058075097384 often in real-time on the comparison pages.
What if I can't find stock of 4058075097384?
You can fill out our help required form which you can use to request a quote for 4058075097384 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.