4058075091511 LEDVANCE Parts by LEDVANCE

DOWNLIGHT LED COOL WHITE 25W 240VAC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$38.51


Distributor Starting From Stock
Logo for Distrelec Distrelec US$52.94
14
Buy Now
Logo for Farnell Farnell US$60.45
-
Buy Now
Logo for Newark Electronics Newark Electronics US$38.51
-
Buy Now
Logo for element14 element14 US$50.79
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Light Source LED
Input Power 25W
Input Voltage 240VAC
Light Colour Cool White
Colour Temperature Typ 4000K
Ceiling Hole Dia 200mm
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

LEDVANCE Downlight Luminaire with Driver 215mm 25W 4000K IP44 | Distrelec
LEDVANCE 25W Downlight, 220-240 V, White | RS
DOWNLIGHT, LED, COOL WHITE, 25W, 240VAC | Farnell
Downlight, Led, Cool White, 25W, 240Vac | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4058075091511?

Additional datasheets, footprints and schematics for 4058075091511 are listed on our Part Details page. You can also find images and similar parts to 4058075091511 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4058075091511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4058075091511 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4058075091511 fall under?

The 4058075091511 is listed under LEDVANCE Parts.

Can I view similar or alternative parts?

You can view similar parts to 4058075091511 when available in the LEDVANCE Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4058075091511 you can contact the distributor directly for product support, shipping queries etc.

Is the 4058075091511 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4058075091511 have stock available?

Authorised distributors including Distrelec, RS, Farnell, Newark Electronics and element14 have stock available or on a lead time for 4058075091511.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4058075091511 often in real-time on the comparison pages.

What if I can't find stock of 4058075091511?

You can fill out our help required form which you can use to request a quote for 4058075091511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay