4058075079274 LEDVANCE Parts by LEDVANCE

DOWNLIGHT LED WARM WHITE 12W 240VAC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$16.57


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$16.57
-
Buy Now
Logo for element14 element14 US$21.85
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Light Source LED
Input Power 12W
Input Voltage 240VAC
Light Colour Warm White
Colour Temperature Typ 3000K
Ceiling Hole Dia -
Product Range -
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Downlight, Led, Warm White, 12W, 240Vac | Newark Electronics
DOWNLIGHT, LED, WARM WHITE, 12W, 240VAC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4058075079274?

Additional datasheets, footprints and schematics for 4058075079274 are listed on our Part Details page. You can also find images and similar parts to 4058075079274 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4058075079274 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4058075079274 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4058075079274 fall under?

The 4058075079274 is listed under LEDVANCE Parts.

Can I view similar or alternative parts?

You can view similar parts to 4058075079274 when available in the LEDVANCE Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4058075079274 you can contact the distributor directly for product support, shipping queries etc.

Is the 4058075079274 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4058075079274 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4058075079274.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4058075079274 often in real-time on the comparison pages.

What if I can't find stock of 4058075079274?

You can fill out our help required form which you can use to request a quote for 4058075079274 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay