Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Light Source | LED |
---|---|
Input Power | 12W |
Input Voltage | 240VAC |
Light Colour | Cool White |
Colour Temperature Typ | 4000K |
Ceiling Hole Dia | 155mm |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Downlight Slim Round 155 12W/4000K | RS |
LEDVANCE Flat Downlight 169mm 12W 4000K Cool White | Distrelec |
Downlight, Led, Cool White, 12W, 240Vac | Newark Electronics |
DOWNLIGHT, LED, COOL WHITE, 12W, 240VAC | element14 |
Where can I find additional details, specifications and documents for a 4058075079052?
Additional datasheets, footprints and schematics for 4058075079052 are listed on our Part Details page. You can also find images and similar parts to 4058075079052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4058075079052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4058075079052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4058075079052 fall under?
The 4058075079052 is listed under LEDVANCE Parts.
Can I view similar or alternative parts?
You can view similar parts to 4058075079052 when available in the LEDVANCE Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4058075079052 you can contact the distributor directly for product support, shipping queries etc.
Is the 4058075079052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4058075079052 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 4058075079052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4058075079052 often in real-time on the comparison pages.
What if I can't find stock of 4058075079052?
You can fill out our help required form which you can use to request a quote for 4058075079052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.