4058075061651 LEDVANCE Parts by LEDVANCE

LED LAMP GLS WARM WHITE 470LM 4W

Status: Unknown
Series: PARATHOM Retrofit CLASSIC A Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.64

Distributor Stock
Logo for Farnell
Farnell
from US$2.64
No stock
Buy Now

Specifications

Lamp Style Filament GLS
Lamp Base Type BA22d / BC
LED Colour Warm White
CCT 2700K
Dimmable Not Dimmable
Beam Angle 300°
Equivalent Wattage 40W
Luminous Flux 470lm
Power Rating 4W
Supply Voltage 240VAC
Energy Rating A++
External Length 104mm
External Diameter 60mm
Product Range PARATHOM Retrofit CLASSIC A Series
SVHC No SVHC (27-Jun-2018)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4058075061651?

Additional datasheets, footprints and schematics for 4058075061651 are listed on our Part Details page. You can also find images and similar parts to 4058075061651 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4058075061651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4058075061651 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4058075061651 fall under?

The 4058075061651 is listed under LEDVANCE Parts.

Can I view similar or alternative parts?

You can view similar parts to 4058075061651 when available in the LEDVANCE Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4058075061651 you can contact the distributor directly for product support, shipping queries etc.

Is the 4058075061651 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4058075061651 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for 4058075061651.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4058075061651 often in real-time on the comparison pages.

What if I can't find stock of 4058075061651?

You can fill out our help required form which you can use to request a quote for 4058075061651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay