Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.08
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.08
|
60,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.08
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | .411g |
---|---|
Inspection Slot | No |
Plating Material | Unplated |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Spade Tongue |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, .8 – 2mm², 1624 – 4106CMA |
Overall Length | .56in, 14.22mm |
Barrel Inside Diameter | 1.82mm, .072in |
Stud Diameter | 3.68mm, .145in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 20000 |
Packaging Method | Strip/Reel |
Shape Description | Square Spade |
Stud Size | M3.5, #6 |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Open Barrel |
Insulated | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
SPADE 18-14 6 .025BR | Heilind Electronics |
Spade 18-14 Rohs Compliant: Yes |Amp Te Connectivity 40577 | Newark Electronics |
Spade Tongue Terminal 14-18AWG 12.24mm 6.99mm Strip | Avnet America |
SPADE TERMINAL 18-14 AWG BR | TE Connectivity 40577 | RS Americas |
SPADE TERMINAL 18-14 AWG BR | Farnell |
SPADE 18-146 .025BR | Power and Signal Group |
Where can I find additional details, specifications and documents for a 40577?
Additional datasheets, footprints and schematics for 40577 are listed on our Part Details page. You can also find images and similar parts to 40577 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40577 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40577 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40577 fall under?
The 40577 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40577 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40577 you can contact the distributor directly for product support, shipping queries etc.
Is the 40577 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40577 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 40577.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40577 often in real-time on the comparison pages.
What if I can't find stock of 40577?
You can fill out our help required form which you can use to request a quote for 40577 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.