Splice Material | Brass |
---|---|
Weight per Piece | .229g |
Plating Material | Tin |
Number of Serrations | 3 |
Terminal & Splice Type | Splice |
Overall Length | 3.86mm, .152in |
Material Thickness | .02in, .51mm |
Wire Size | 3300 – 9000CMA |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Reel |
Wire/Cable Type | Solid, Stranded |
Barrel Type | Open Barrel |
Serrated | Yes |
Product Type | Splice |
Barrel Style | Standard |
Insulated | No |
Support Style | Non - Insulation Support |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SPLICE 3300 TO 9000 CMA TPBR Splice Type: Thru Splice Pigtail Splice Sealable: No Splice Features: Serrated Wire Size: 3300 – 9000 CMA Contact Base Material: Brass Thru Splice Serrated | Electrical Wire Splice | Part Number: 40552 | Internal Number: 40552 | 3300 – 9000 CMA | Brass | TE Connectivity | TE Store |
Splice 3300-9000 020Tpbr Rohs Compliant: Yes |Amp Te Connectivity 40552 | Newark Electronics |
Splice Terminal 3.86mm 4.45mm Tin Strip | Avnet America |
SPLICE 3300 TO 9000 CMA TPBR | Farnell |
Where can I find additional details, specifications and documents for a 40552?
Additional datasheets, footprints and schematics for 40552 are listed on our Part Details page. You can also find images and similar parts to 40552 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40552 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40552 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40552 fall under?
The 40552 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 40552 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40552 you can contact the distributor directly for product support, shipping queries etc.
Is the 40552 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40552 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 40552.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40552 often in real-time on the comparison pages.
What if I can't find stock of 40552?
You can fill out our help required form which you can use to request a quote for 40552 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.