Inter Series Connector A | RCA / Phono |
---|---|
Convert From Positions | 1Ways |
Convert From Gender | Jack |
Inter Series Connector B | BNC Coaxial |
Convert To Positions | 1Ways |
Convert To Gender | Plug |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Inter Series Coaxial |
ADAPTOR, BNC-PHONO | Farnell |
Snap-In Panel Mount Hdmi Cable - 30Cm |Adafruit 4054 | Newark Electronics |
Snap-In Panel Mount HDMI Cable - 30cm | Adafruit Industries 4054 | RS Americas |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Imperial | 6-32 |
Standoff Type | Round Female |
Body Length | 9.525mm |
Overall Length | 9.525mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a 4054?
Additional datasheets, footprints and schematics for 4054 are listed on our Part Details page. You can also find images and similar parts to 4054 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4054 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4054 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4054 fall under?
The 4054 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 4054 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4054 you can contact the distributor directly for product support, shipping queries etc.
Is the 4054 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4054 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for 4054.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4054 often in real-time on the comparison pages.
What if I can't find stock of 4054?
You can fill out our help required form which you can use to request a quote for 4054 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.