4052899917651 LED Power Supplies by Osram

LED DRIVER 36W 1.05A 34V

Status: Unknown
Series: OPTOTRONIC ECO Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$12.38

Distributor Stock
Logo for Farnell
Farnell
from US$12.38
No stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Output Power Max 36W
Output Voltage Max 34V
Output Current 1.05A
LED Driver Mode Constant Current
Input Voltage Min 195V
Input Voltage Max 264V
Product Range OPTOTRONIC ECO Series
SVHC No SVHC (17-Dec-2015)


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4052899917651?

Additional datasheets, footprints and schematics for 4052899917651 are listed on our Part Details page. You can also find images and similar parts to 4052899917651 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4052899917651 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4052899917651 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4052899917651 fall under?

The 4052899917651 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to 4052899917651 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4052899917651 you can contact the distributor directly for product support, shipping queries etc.

Is the 4052899917651 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4052899917651 have stock available?

Authorised distributors including Farnell and EBV Elektronik have stock available or on a lead time for 4052899917651.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4052899917651 often in real-time on the comparison pages.

What if I can't find stock of 4052899917651?

You can fill out our help required form which you can use to request a quote for 4052899917651 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay