Status: | Unknown |
---|---|
Series: | OPTOTRONIC ECO Series |
RoHS: | Unknown |
Output Power Max | 25W |
---|---|
Output Voltage Max | 36V |
Output Current | 700mA |
LED Driver Mode | Constant Current |
Input Voltage Min | 198V |
Input Voltage Max | 264V |
Product Range | OPTOTRONIC ECO Series |
SVHC | No SVHC (17-Dec-2015) |
Led Driver Power Supply, Optotronic Eco Series, 198 V, 264 V, 25 W, 700 Ma, 36 V Rohs Compliant: Yes |Osram 4052899917545 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4052899917545?
Additional datasheets, footprints and schematics for 4052899917545 are listed on our Part Details page. You can also find images and similar parts to 4052899917545 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4052899917545 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4052899917545 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4052899917545 fall under?
The 4052899917545 is listed under LED Lighting Components > LED Power Supplies > AC / DC LED Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to 4052899917545 when available in the AC / DC LED Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4052899917545 you can contact the distributor directly for product support, shipping queries etc.
Is the 4052899917545 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4052899917545 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for 4052899917545.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4052899917545 often in real-time on the comparison pages.
What if I can't find stock of 4052899917545?
You can fill out our help required form which you can use to request a quote for 4052899917545 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.