Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.55
|
77
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
208,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
208,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
173,493
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
34,698
in stock
|
Buy Now | |
TE Store
from US$0.13
|
6,789
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Farnell
from US$0.12
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | 1.241g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Underplating Material | None |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Contact Base Material | Brass |
Wire Size | 2.62 – 6.64mm², 6529 – 10382CMA, 12 – 10AWG |
Tongue Thickness | 1.02mm, .04in |
Stud Diameter | 4.82mm, .19in |
Barrel Inside Diameter | 3.05mm, .12in |
Overall Length | 17.02mm, .67in |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 8000 |
Stud Size | #10 |
Barrel Type | Open Barrel |
Wire/Cable Type | Regular Wire |
Support Style | Non - Insulation Support |
Insulated | No |
Sealable | No |
Shape Description | Circular/Oval |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Terminals Size 10 Ring Reel Of 8000 |Amp Te Connectivity 40524 | Newark Electronics |
RING 12-10 10 .040TPBR | Heilind Electronics |
RING TERMINAL 12-10 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 6529 – 10382 CMA Stud Size: #10 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 40524 | Internal Number: 40524 | TE Connectivity | TE Store |
12-10 AWG Straight Non-Insulated Open Barrel Ring Tongue | Future Electronics |
Ring Tongue Terminal 10-12AWG 8.71mm 17.19mm Tin Strip | Avnet America |
Terminal | RS Americas |
RING TERMINAL 12-10 AWG TPBR | Boersig |
TERMINAL, RING TONGUE, #10, CRIMP | Farnell |
RING 12-10 10 .040TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | AMPLIVAR Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | 6mm² |
Product Range | AMPLIVAR Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Vikan Hand Scraper, flexible, Metal Dete | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Screw & Nut Drivers Volt Testers Volt Detectors Switch Cabinet Keys Bit Set Crimp Tools Pliers |
---|---|
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 40524?
Additional datasheets, footprints and schematics for 40524 are listed on our Part Details page. You can also find images and similar parts to 40524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40524 fall under?
The 40524 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40524 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40524 you can contact the distributor directly for product support, shipping queries etc.
Is the 40524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40524 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and TE Store have stock available or on a lead time for 40524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40524 often in real-time on the comparison pages.
What if I can't find stock of 40524?
You can fill out our help required form which you can use to request a quote for 40524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.