Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0370
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.55
|
64
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
102,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.12
|
48,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
48,000
in stock
|
Buy Now | |
Distrelec
from US$0.12
|
48,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
23,800
in stock
|
Buy Now | |
TTI Europe
from US$0.09
|
16,000
in stock
|
Buy Now | |
TE Store
from US$0.16
|
12,283
in stock
|
Buy Now | |
Newark Electronics
from US$0.0370
|
6,025
in stock
|
Buy Now | |
Conrad
from US$969.26
|
11
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$866.49
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
-
|
Buy Now | |
RS Americas
from US$0.13
|
-
|
Buy Now | |
element14
from US$1,222.51
|
-
|
Buy Now | |
Boersig
from US$0.11
|
-
|
Buy Now | |
Farnell
from US$1,010.29
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight per Piece | .963g |
---|---|
Plating Material | Tin |
Inspection Slot | No |
Terminal Angle | Straight |
Number of Holes | 1 |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Stud Diameter | 4.34mm, .171in |
Wire Size | 12 – 10AWG, 6529 – 10382CMA, 2.62 – 6.64mm² |
Barrel Inside Diameter | 3.05mm, .12in |
Tongue Thickness | .04in, 1.02mm |
Overall Length | .67in, 17.02mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 8000 |
Packaging Method | Strip/Reel |
Insulated | No |
Stud Size | M4, #8 |
Wire/Cable Type | Regular Wire |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Shape Description | Circular/Oval |
Sealable | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
RING 12-10 8 .040TPBR | Heilind Electronics |
Terminals RING 10-12 AWG #8 Reel of 8000 | Rapid Electronics |
TE Connectivity RING TERMINAL 12-10 AWG TPBR Other Tools | Distrelec |
RING TERMINAL 12-10 AWG TPBR | TTI Europe |
RING TERMINAL 12-10 AWG TPBR Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 12 – 10 AWG Wire Size: 2.62 – 6.64 mm² Wire Size: 6529 – 10382 CMA Stud Size: M4 #8 Closed Ring Tongue Terminal 12 – 10 AWG 2.62 – 6.64 mm² 6529 – 10382 CMA | Ring Terminal | Part Number: 40523 | Internal Number: 40523 | TE Connectivity | TE Store |
Ring Tongue Terminal, #8, 10Awg | Newark Electronics |
Ring Tongue Terminal 10-12AWG 17.2mm 8.71mm Tin Strip | Avnet America |
RING TERMINAL 12-10 AWG TPBR | TE Connectivity 40523 | RS Americas |
RING 12-10 8 .040TPBR | Power and Signal Group |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | Screw & Nut Drivers Volt Testers Volt Detectors Switch Cabinet Keys Bit Set Crimp Tools Pliers |
---|---|
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
Case made from durable polypropylene plastic with reinforced plastic elements guarantees a long life. Gas-hold the cover in all positions and reduce the risk of injury when closing. | Conrad |
Kit: general purpose | Transfer Multisort Elektronik |
ELECTRICAL KIT, 80PC | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 40523?
Additional datasheets, footprints and schematics for 40523 are listed on our Part Details page. You can also find images and similar parts to 40523 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40523 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40523 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40523 fall under?
The 40523 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40523 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40523 you can contact the distributor directly for product support, shipping queries etc.
Is the 40523 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40523 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 40523.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40523 often in real-time on the comparison pages.
What if I can't find stock of 40523?
You can fill out our help required form which you can use to request a quote for 40523 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.