Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
5,000
in stock
|
Buy Now | |
TE Store
from US$0.19
|
65,930
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
5,000
in stock
|
Buy Now | |
element14
from US$0.18
|
5,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Weight per Piece | .864g |
Inspection Slot | No |
Terminal Angle | Straight |
Underplating Material | None |
Terminal & Splice Type | Spade Tongue |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Overall Length | 15.95mm, .628in |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Barrel Inside Diameter | .065in, 1.65mm |
Stud Diameter | .19in, 5mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Method | Strip/Reel |
Packaging Quantity | 10000 |
Support Style | Non - Insulation Support |
Stud Size | #10 |
Barrel Type | Open Barrel |
Insulated | No |
Shape Description | Round Spade |
Sealable | No |
Wire/Cable Type | Regular Wire |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
SPADE TERMINAL 18-14 AWG TPBR Spade Terminal Type: Spade Tongue Terminal Wire Size: 18 – 14 AWG Wire Size: .8 – 2 mm² Wire Size: 1624 – 4106 CMA Stud Size: #10 Spade Tongue Terminal 18 – 14 AWG .8 – 2 mm² 1624 – 4106 CMA | Spade Terminal | Part Number: 40521 | Internal Number: 40521 | TE Connectivity | TE Store |
Terminal, Spade Tongue, 14-18Awg | Newark Electronics |
TERMINAL, SPADE TONGUE, 14-18AWG | element14 |
Spade Tongue Terminal 14-18AWG 8.71mm Tin Strip | Avnet America |
SPADE TERMINAL 18-14 AWG TPBR | TE Connectivity 40521 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Wire Size AWG Min | 18AWG |
Wire Size AWG Max | 14AWG |
Conductor Area CSA | 2mm² |
Stud Size - Metric | M5 |
Stud Size - Imperial | #10 |
Insulator Material | Uninsulated |
Insulator Colour | - |
Where can I find additional details, specifications and documents for a 40521?
Additional datasheets, footprints and schematics for 40521 are listed on our Part Details page. You can also find images and similar parts to 40521 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40521 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40521 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40521 fall under?
The 40521 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40521 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40521 you can contact the distributor directly for product support, shipping queries etc.
Is the 40521 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40521 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 40521.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40521 often in real-time on the comparison pages.
What if I can't find stock of 40521?
You can fill out our help required form which you can use to request a quote for 40521 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.