Snap-In Panel Mount Cable - USB C Socket to USB A Plug | Adafruit Industries 4052 | RS Americas |
Standoff Material | Nylon (Polyamide) |
---|---|
Thread Size - Imperial | 8-32 |
Standoff Type | Round Female |
Body Length | 6.35mm |
Overall Length | 6.35mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Fan: DC | Transfer Multisort Elektronik |
ebmpapst Axial Fan DC Sleeve 40x40x20mm 5V 6000min -1 10m³/h 3-Pin Stranded Wire | Distrelec |
Status: | Unknown |
---|---|
Series: | 4050 Series |
RoHS: | Compliant |
Signal Generator Type | Arbitrary, Function, Pulse |
---|---|
No. of Channels | 2 Channel |
Product Range | 4050 Series |
Bandwidth | 5MHz |
Signal Generator Modulation | AM, BPSK, FM, FSK, PM, PWM |
Plug Type | US |
RoHS Compliant | Yes |
Plastic 2-Button Pendant Ez-Grip |Molex 4052 | Newark Electronics |
Pendant Pushbutton Assorted Package Industrial | Carlton-Bates |
PLASTIC 2-BUTTON PENDANT EZ | Avnet America |
Where can I find additional details, specifications and documents for a 4052?
Additional datasheets, footprints and schematics for 4052 are listed on our Part Details page. You can also find images and similar parts to 4052 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4052 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4052 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4052 fall under?
The 4052 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 4052 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4052 you can contact the distributor directly for product support, shipping queries etc.
Is the 4052 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4052 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, Carlton-Bates, RS Americas and Distrelec have stock available or on a lead time for 4052.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4052 often in real-time on the comparison pages.
What if I can't find stock of 4052?
You can fill out our help required form which you can use to request a quote for 4052 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.