Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Inspection Slot | No |
---|---|
Plating Material | Tin |
Weight per Piece | .822g |
Number of Holes | 1 |
Terminal Angle | Straight |
Contact Base Material | Brass |
Terminal & Splice Type | Ring Tongue |
Underplating Material | None |
Terminal Orientation | Straight |
Tongue Thickness | .76mm, .03in |
Wire Size | 18 – 14AWG, 1624 – 4106CMA, .8 – 2mm² |
Overall Length | 15.49mm, .61in |
Barrel Inside Diameter | .065in, 1.65mm |
Stud Diameter | .171in, 4.34mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 12000 |
Packaging Method | Strip/Reel |
Sealable | No |
Barrel Type | Open Barrel |
Stud Size | #8, M4 |
Insulated | No |
Wire/Cable Type | Regular Wire |
Shape Description | Circular/Oval |
Support Style | Non - Insulation Support |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Ring 18-14 8 .030Tpbr Rohs Compliant: Yes |Amp Te Connectivity 40517 | Newark Electronics |
Ring Tongue Terminal 14-18AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 40517?
Additional datasheets, footprints and schematics for 40517 are listed on our Part Details page. You can also find images and similar parts to 40517 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40517 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40517 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40517 fall under?
The 40517 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 40517 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40517 you can contact the distributor directly for product support, shipping queries etc.
Is the 40517 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40517 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 40517.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40517 often in real-time on the comparison pages.
What if I can't find stock of 40517?
You can fill out our help required form which you can use to request a quote for 40517 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.