Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 0-0040504-0 |
Splice Material | Brass |
---|---|
Weight per Piece | .119g |
Plating Material | Unplated |
Splice Capacity | 3 |
Number of Serrations | 0 |
Strip Orientation | End Feed |
Terminal & Splice Type | Splice |
Contact Plating Material | Unplated |
Overall Length | .156in, 3.96mm |
Wire Size | 2048 – 5250CMA, 1 – 2.5mm², 17 – 13AWG |
Material Thickness | .02in, .51mm |
Operating Voltage | 250 V |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 30000 |
Packaging Method | Strip |
Wire/Cable Type | Stranded, Solid |
Product Type | Splice |
Barrel Type | Open Barrel |
Support Style | Non - Insulation Support |
Splice Type | Thru Splice |
Sealable | No |
Insulated | No |
Serrated | No |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
Splices Terminal 13.5-17AWG Strip | Avnet Abacus |
Where can I find additional details, specifications and documents for a 40504?
Additional datasheets, footprints and schematics for 40504 are listed on our Part Details page. You can also find images and similar parts to 40504 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40504 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40504 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40504 fall under?
The 40504 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 40504 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40504 you can contact the distributor directly for product support, shipping queries etc.
Is the 40504 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40504 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics and Avnet Abacus have stock available or on a lead time for 40504.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40504 often in real-time on the comparison pages.
What if I can't find stock of 40504?
You can fill out our help required form which you can use to request a quote for 40504 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.