| Status: | Unknown |
|---|---|
| Series: | 400 Series |
| RoHS: | Unknown |
Prices starting from US$0.11
| Distributor | Stock | ||
|---|---|---|---|
|
RS
from US$18.44
|
548
in stock
|
Buy Now |
|
Farnell
from US$17.49
|
125
in stock
|
Buy Now |
|
TME
from US$19.15
|
24
in stock
|
Buy Now |
|
Sager
from US$11.15
|
20
in stock
|
Buy Now |
|
Newark Electronics
from US$155.80
|
14
in stock
|
Buy Now |
|
Powell Electronics
from US$164.64
|
9
in stock
|
Buy Now |
|
Carlton-Bates
from US$150.62
|
6
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
800
in stock
|
Buy Now |
|
Future Electronics
from US$0.11
|
0
in stock
|
Buy Now |
|
Avnet America
from US$11.56
|
0
in stock
|
Buy Now |
|
RS Americas
from US$14.95
|
0
in stock
|
Buy Now |
|
Heilind Electronics
from US$0.11
|
0
in stock
|
Buy Now |
|
Heilind Electronics Europe
-
|
0
in stock
|
Buy Now |
| Buy Now |
| Supply Voltage | 5V |
|---|---|
| Current Type | DC |
| Fan Frame Size | 40mm |
| External Depth | 20mm |
| Noise Rating | 18dBA |
| Flow Rate - Imperial | 5.9cu.ft/min |
| Flow Rate - Metric | 10m³/h |
| Bearing Type | Sleeve |
| Power Connection Type | 2 Lead Wires |
| Current Rating | - |
| Product Range | 400 Series |
| Power Rating | - |
| IP Rating | - |
| SVHC | No SVHC (27-Jun-2018) |
| External Height | 40mm |
| External Width | 40mm |
| Frame Dimensions | 40mm x 40mm x 20mm |
| Input Voltage Max | 5.5V |
| Input Voltage Min | 4.5V |
| Lead Length | 310mm |
| Power Consumption | 0.9W |
| Supply Voltage DC Max | 5.5V |
| Supply Voltage DC Min | 4.5V |
| Sleeve bearing axial fan,10cu.m/h 5Vdc | RS |
| FAN, 40MM, 5VDC | Farnell |
| Fan: DC | TME |
| DC Fans DC Tubeaxial Fan, 40x40x20mm, 5VDC, 5.9CFM, 0.9W, 18dBA, 6000RPM, Sintec Bearing | Sager |
| DC Axial Fan, 5 V, Square, 40 mm, 20 mm, Sleeve Bearing, 5.9 CFM | Avnet America |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Spacer Type | Round |
|---|---|
| Spacer Material | Aluminium |
| Outer Diameter | 4.902mm |
| Inner Diameter | 3.759mm |
| Overall Length | 6.35mm |
| Body Diameter | 0.193" |
| Bore Size | 3.8mm |
| Fastener Material | Aluminium |
| Material | Aluminium |
| RoHS Compliant | Yes |
| Spacers Round Aluminum 3.84mm 4.9mm 6 6.35mm | Future Electronics |
| .250 ALUMINUM SPACER #6 | Heilind Electronics |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Magnifier Type | Eye Loupe |
|---|---|
| For Use With | Inspection |
| Magnification | 5X |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
| Analyzer Functions | Current, Frequency, Harmonics, Power, Resistance, Voltage |
|---|---|
| Voltage Range rms | 1kV |
| RoHS Compliant | Yes |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Drop-Lite 50Ft Cordset |Molex 405 | Newark Electronics |
| Portable Hand Lamp, A, 125V, 25-ft Cord | Carlton-Bates |
Where can I find additional details, specifications and documents for a 405?
Additional datasheets, footprints and schematics for 405 are listed on our Part Details page. You can also find images and similar parts to 405 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 405 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 405 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 405 fall under?
The 405 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to 405 when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 405 you can contact the distributor directly for product support, shipping queries etc.
Is the 405 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 405 have stock available?
Authorised distributors including RS, Farnell, TME, Sager and Newark Electronics have stock available or on a lead time for 405.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 405 often in real-time on the comparison pages.
What if I can't find stock of 405?
You can fill out our help required form which you can use to request a quote for 405 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.