Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Track Resistance | 22ohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Product Range | M Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 25mm |
Body Diameter | 19mm |
External Length / Height | 12.7mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance | 22ohm |
Resistor Element Material | Cermet |
Resistor Mounting | Panel |
Rotation Mechanical Angle | 270° |
Temperature Coefficient | 0.75% |
Terminal Resistance | 3ohm |
Thread Size | 3/8" 32 UNEF |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating | 315V |
Voltage Rating V DC | 315V |
MCU 1 turn cermet track pot,22R lin 21mm | RS |
ROTARY POT, 22R, 2W, PANEL MOUNT | element14 |
Mcu 22R 10% 1"pl Rohs Compliant: Yes |Citec Te Connectivity 404802692044 | Newark Electronics |
MCU 1 turn cermet track pot,22R lin 21mm | TE Connectivity 404802692044 | RS Americas |
Special Order: MCU 22R 10% 1PL Resistance Value: 22 Ω Element Type: Cermet Passive Component Tolerance: 10 % Power Rating: 2 W Product Terminates To: Printed Circuit Board Potentiometer | 22 Ω Cermet 10 % 2 W | Part Number: 404802692044 | Internal Number: 3-1625931-7 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 404802692044?
Additional datasheets, footprints and schematics for 404802692044 are listed on our Part Details page. You can also find images and similar parts to 404802692044 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 404802692044 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 404802692044 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 404802692044 fall under?
The 404802692044 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 404802692044 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 404802692044 you can contact the distributor directly for product support, shipping queries etc.
Is the 404802692044 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 404802692044 have stock available?
Authorised distributors including RS, element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for 404802692044.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 404802692044 often in real-time on the comparison pages.
What if I can't find stock of 404802692044?
You can fill out our help required form which you can use to request a quote for 404802692044 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.