Status: | Unknown |
---|---|
Series: | M Series |
RoHS: | Unknown |
Prices starting from US$14.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.02
|
24
in stock
|
Buy Now | |
Newark Electronics
from US$17.39
|
306
in stock
|
Buy Now | |
Rapid Electronics
from US$15.86
|
306
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
306
in stock
|
Buy Now | |
RS Americas
from US$16.17
|
-
|
Buy Now | |
TE Store
from US$34.20
|
-
|
Buy Now | |
Farnell
from US$28.84
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Track Resistance | 1Mohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 2W |
Resistance Tolerance | ± 10% |
Product Range | M Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Rotary |
Shaft Length | 25mm |
Body Diameter | 19mm |
External Length / Height | 12.7mm |
Full Power Rating Temperature | 70°C |
Insulation Resistance | 1000Mohm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance | 1Mohm |
Resistor Element Material | Cermet |
Resistor Mounting | Panel |
Rotation Mechanical Angle | 270° |
Temperature Coefficient | 0.75% |
Terminal Resistance | 3ohm |
Thread Size | 3/8" 32 UNEF |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating | 315V |
Voltage Rating V DC | 315V |
Mcu 1M 10% 1 Pl |Citec Te Connectivity 404802692042 | Newark Electronics |
Potentiometers MCU 1M 10% 1 PL | Rapid Electronics |
MCU 1 turn cermet track pot,1M lin 21mm | RS |
Potentiometer Cermet Citec M Series 1 MOhms 1 Turn Pwr 2 W Dia-Shaft 6.34 mm | TE Connectivity 404802692042 | RS Americas |
Special Order: MCU 1M 10% 1PL Resistance Value: 1M Ω Element Type: Cermet Passive Component Tolerance: 10 % Power Rating: 2 W Product Terminates To: Printed Circuit Board Potentiometer | 1M Ω Cermet 10 % 2 W | Part Number: 404802692042 | Internal Number: 3-1625931-5 | TE Connectivity | TE Store |
ROTARY POT, 1M, 2W, PANEL MOUNT | Farnell |
Rotary Potentiometer, Cermet, 1 MOhm, 1Turn, Linear, 2 W, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a 404802692042?
Additional datasheets, footprints and schematics for 404802692042 are listed on our Part Details page. You can also find images and similar parts to 404802692042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 404802692042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 404802692042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 404802692042 fall under?
The 404802692042 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 404802692042 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 404802692042 you can contact the distributor directly for product support, shipping queries etc.
Is the 404802692042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 404802692042 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and RS Americas have stock available or on a lead time for 404802692042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 404802692042 often in real-time on the comparison pages.
What if I can't find stock of 404802692042?
You can fill out our help required form which you can use to request a quote for 404802692042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.