Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4036954002,
4-1193047-7 |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.37
|
600
in stock
|
Buy Now | |
TTI Europe
from US$0.65
|
7,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.11
|
600
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now | |
Sager
from US$0.84
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Gasoline, Hydraulic Fluid, Lubricating Oil |
Color | Black |
Shrink Ratio | 3:1 |
Flexibility | Flexible |
Recovered Wall Thickness (Tolerance) | .005in, .12mm |
Expanded Inside Diameter (Min) | .059in, 1.5mm |
Recovered Inside Diameter (Max) | .5mm, .02in |
Recovered Wall Thickness (Nominal) | .45mm, .018in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | Czech Republic |
Packaging Method | Spool |
Applicable Region | EMEA, Asia |
Wall Type | Single |
Product Family | CGPT |
Operating Temperature Range | -40 – 135°C |
Shrink Temperature (Min) | 80°C |
Resistant To | Strain, Fluids, Mechanical Damage |
Recovery Temperature | 120°C |
Fluid Resistance | Splash Protection |
Flammability | Flame-Retardant |
Heat Shrink Tubing and Sleeves HS-TBG 1.5/0.5 mm | Rapid Electronics |
Heat Shrink Tubing And Sleeves Cgpt-1.5/0.5-0-Sp |Raychem Te Connectivity 4036954002 | Newark Electronics |
Heat Shrink Tubing, 3:1, 0.06 ", 1.5 mm, Black, 1968 ft, 600 m | Avnet America |
Heat Shrink Tubing & Sleeves CGPT-1.5/0.5-0-SP | Sager |
Cable Accessories Heat Shrinkable Tubing Irradiated Modified Polyolefin Black Spool | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4036954002?
Additional datasheets, footprints and schematics for 4036954002 are listed on our Part Details page. You can also find images and similar parts to 4036954002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4036954002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4036954002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4036954002 fall under?
The 4036954002 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 4036954002 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4036954002 you can contact the distributor directly for product support, shipping queries etc.
Is the 4036954002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4036954002 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 4036954002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4036954002 often in real-time on the comparison pages.
What if I can't find stock of 4036954002?
You can fill out our help required form which you can use to request a quote for 4036954002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.