Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4031593002,
9-1200693-0 |
No distributors results available
Weight | 2.76kg/km |
---|---|
Wire Color | Black |
Insulation Material | Radiation-Crosslinked, Modified ETFE |
Conductor Material | Tin-Plated Copper |
Number of Strands | 19 |
Number of Conductors | 1 |
Conductor Diameter | .6mm, .024in |
Cable Insulation Thickness | .152mm, .006in |
Wire Size | 24AWG, .2mm² |
Wire Diameter | .92mm, .0365in |
Overall Outside Diameter Range | .035 – .038in, .89 – .96mm |
Overall Outside Diameter | 1.17mm, .0461in |
Strand Size | 36AWG |
Conductor Size | 24AWG |
Voltage Rating | 600V |
Resistance (Max) | 25.4 Ω/1000 ft @ 68°F |
Cable Style | Stranded, Primary |
Cable Type | FlexLite HT |
Product Type | Wire |
Product Classification | Wire - Commercial |
Operating Temperature Range | -65 – 200°C |
Where can I find additional details, specifications and documents for a 4031593002?
Additional datasheets, footprints and schematics for 4031593002 are listed on our Part Details page. You can also find images and similar parts to 4031593002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4031593002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4031593002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4031593002 fall under?
The 4031593002 is listed under Wire & Cable > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 4031593002 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4031593002 you can contact the distributor directly for product support, shipping queries etc.
Is the 4031593002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4031593002 have stock available?
There is no stock from authorised distributors for 4031593002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4031593002 often in real-time on the comparison pages.
What if I can't find stock of 4031593002?
You can fill out our help required form which you can use to request a quote for 4031593002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.