Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
403072-000,
5-1198183-9 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0373
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.0334
|
42,360
in stock
|
Buy Now | |
Newark Electronics
from US$0.0490
|
24,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.0292
|
24,060
in stock
|
Buy Now | |
Distrelec
from US$0.0319
|
18,300
in stock
|
Buy Now | |
Conrad
from US$0.07
|
3,870
in stock
|
Buy Now | |
Boersig
from US$0.0339
|
2,400
in stock
|
Buy Now | |
Avnet America
from US$0.0291
|
-
|
Buy Now | |
TTI Europe
from US$0.0266
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Marker Color | White |
---|---|
Marker Size | STD 03 |
Marker Style | Snap-On |
Marker Material | Polyoxymethylene |
Compatible Cable Diameter | .075 – .102in, 1.9 – 2.6mm |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | 5 |
Wire Labels&Markers STD03W-5 | Rapid Electronics |
Wire Labels & Markers Std03W-5 |Raychem Te Connectivity 403072-000 | Newark Electronics |
TE Connectivity STD03W-5 Wire Labels & Markers STD03W-5 | Distrelec |
No. of markers: 30 | Conrad |
Cable Accessories Wire Marker White Box | Avnet America |
Wire Labels & Markers STD03W-5 | Sager |
Where can I find additional details, specifications and documents for a 403072-000?
Additional datasheets, footprints and schematics for 403072-000 are listed on our Part Details page. You can also find images and similar parts to 403072-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 403072-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 403072-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 403072-000 fall under?
The 403072-000 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 403072-000 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 403072-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 403072-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 403072-000 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Distrelec and Conrad have stock available or on a lead time for 403072-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 403072-000 often in real-time on the comparison pages.
What if I can't find stock of 403072-000?
You can fill out our help required form which you can use to request a quote for 403072-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.