Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1284064-1 |
Jacket Color | Opaque |
---|---|
Conductor Insulation Color | Opaque |
Conductor Material | Silver-Plated Copper |
Insulation Material | FEP |
Jacket Material | FEP |
Number of Conductors | 40 |
Number of Strands | 7 |
Wire Size | 278CMA, .05mm², 30AWG |
Length | 30.5m, 100ft |
Cable Insulation Width | 1in, 25.4mm |
Cable Insulation Height | .024in, .6mm |
Strand Size | 38AWG |
Current Rating | 1.5A |
Propagation Delay | 1.3 ns/ft |
电容 | 50.8555pF/m |
Impedance | 85Ω |
Voltage Rating | 150V |
Capacitance | 50.8555pF/m |
Centerline | .025in, .64mm |
UL Listing | AWM Style 20267 |
Packaging Quantity | 100ft, 30.48m |
Packaging Method | Reel |
Wire/Cable Type | Ribbon Cable |
Product Category | Ribbon Cable |
Cable Type | Ribbon Cable |
Shielded | No |
Product Classification | Cable - Flat Ribbon |
Product Type | Cable |
Cross Talk (Near End) | 3% |
Cross Talk (Far End) | 2.1% |
Operating Temperature Range | -65 – 200°C |
Flat Cables Madison Spec 100-4428 Rev. 9 | Rapid Electronics |
SINGLE WIRE CABLEWIRE | Farnell |
Where can I find additional details, specifications and documents for a 402BY00010?
Additional datasheets, footprints and schematics for 402BY00010 are listed on our Part Details page. You can also find images and similar parts to 402BY00010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 402BY00010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 402BY00010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 402BY00010 fall under?
The 402BY00010 is listed under Wire & Cable > Ribbon & Flat Cable.
Can I view similar or alternative parts?
You can view similar parts to 402BY00010 when available in the Ribbon & Flat Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 402BY00010 you can contact the distributor directly for product support, shipping queries etc.
Is the 402BY00010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 402BY00010 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for 402BY00010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 402BY00010 often in real-time on the comparison pages.
What if I can't find stock of 402BY00010?
You can fill out our help required form which you can use to request a quote for 402BY00010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.