Product Range | - |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
For Use With | - |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Current Rating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Wire Size Range (AWG) | 0.2mm² - 0.5mm² |
CONNECTOR, PUSH-ON, 2X0.5MM | Farnell |
Connector, Push-On, 2X0.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 40220040?
Additional datasheets, footprints and schematics for 40220040 are listed on our Part Details page. You can also find images and similar parts to 40220040 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40220040 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40220040 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40220040 fall under?
The 40220040 is listed under Cable Leads & Connectors > Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 40220040 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40220040 you can contact the distributor directly for product support, shipping queries etc.
Is the 40220040 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40220040 have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 40220040.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40220040 often in real-time on the comparison pages.
What if I can't find stock of 40220040?
You can fill out our help required form which you can use to request a quote for 40220040 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.