Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0345
Distributor | Stock | ||
---|---|---|---|
Newark
from US$86.87
|
12
in stock
|
Buy Now | |
Conrad
from US$0.0345
|
97,060
in stock
|
Buy Now | |
RS Americas
from US$1.22
|
98
in stock
|
Buy Now | |
Distrelec
from US$85.95
|
11
in stock
|
Buy Now | |
Welectron
from US$62.06
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$63.90
|
1
in stock
|
Buy Now | |
Avnet America
from US$79.73
|
-
|
Buy Now | |
Farnell
from US$1,373.31
|
-
|
Buy Now |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 4.343mm |
Overall Length | 12.7mm |
Body Diameter | 0.25" |
Bore Size | 4.293mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Replacement Switch |Molex 4020 | Newark Electronics |
REPLACEMENT SWITCH MOM 1 SPEED PENDT | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Appliance-Feet, 5/32 Inch Thru Hole | Davies Molding 4020 | RS Americas |
Where can I find additional details, specifications and documents for a 4020?
Additional datasheets, footprints and schematics for 4020 are listed on our Part Details page. You can also find images and similar parts to 4020 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4020 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4020 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4020 fall under?
The 4020 is listed under Development Boards, Evaluation Tools > More Semiconductors - Tools.
Can I view similar or alternative parts?
You can view similar parts to 4020 when available in the More Semiconductors - Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4020 you can contact the distributor directly for product support, shipping queries etc.
Is the 4020 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4020 have stock available?
Authorised distributors including Conrad, RS Americas, Newark Electronics, Distrelec and Welectron have stock available or on a lead time for 4020.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4020 often in real-time on the comparison pages.
What if I can't find stock of 4020?
You can fill out our help required form which you can use to request a quote for 4020 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.