Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
200
in stock
|
Buy Now | |
RS Americas
from US$7.20
|
84
in stock
|
Buy Now | |
Newark Electronics
from US$93.37
|
14
in stock
|
Buy Now | |
Carlton-Bates
from US$87.50
|
12
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$105.04
|
-
|
Buy Now | |
Sager
from US$36.12
|
-
|
Buy Now |
3M overshoe cover 402 | RS |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | 130109 Series |
RoHS: | Unknown |
Flashlight Type | Hand Held |
---|---|
Light Source | Incandescent |
Lumen Output | 1000lm |
Power Source | Power Cord |
Product Range | 130109 Series |
Drop-Lite 25 Cordset |Molex 402 | Newark Electronics |
Portable Hand Lamp, A, 125V, 25-ft Cord | Carlton-Bates |
DROP-LITE 25 CORDSET | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Rotary Tool Mandrel |
---|---|
For Use With | Rotary Tool |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Terminal Block, closed back, 2 poles 30 amp, 600 VAC/DC | Marathon Special Products 402 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
0.50 Inch Length Aluminum Economy Spacer | Future Electronics |
Where can I find additional details, specifications and documents for a 402?
Additional datasheets, footprints and schematics for 402 are listed on our Part Details page. You can also find images and similar parts to 402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 402 fall under?
The 402 is listed under Static Control, Site Safety & Clean Room Products > More Static Control & Site Safety.
Can I view similar or alternative parts?
You can view similar parts to 402 when available in the More Static Control & Site Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 402 you can contact the distributor directly for product support, shipping queries etc.
Is the 402 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 402 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, Carlton-Bates and Future Electronics have stock available or on a lead time for 402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 402 often in real-time on the comparison pages.
What if I can't find stock of 402?
You can fill out our help required form which you can use to request a quote for 402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.