Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | - |
---|---|
Lamp Socket Size | - |
Accessory Type | Lamp Holder |
Product Range | - |
Depth | 36mm |
External Depth | 36mm |
External Length / Height | 33mm |
External Width | 35mm |
Fixing Hole Diameter | 4.5mm |
Length | 33mm |
No. of Holes | 2 |
Supply Voltage | 24V |
Where can I find additional details, specifications and documents for a 401V?
Additional datasheets, footprints and schematics for 401V are listed on our Part Details page. You can also find images and similar parts to 401V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 401V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 401V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 401V fall under?
The 401V is listed under Electrical & Lighting > Wiring Accessories > Lamp Sockets & Socket Converters.
Can I view similar or alternative parts?
You can view similar parts to 401V when available in the Lamp Sockets & Socket Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 401V you can contact the distributor directly for product support, shipping queries etc.
Is the 401V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 401V have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for 401V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 401V often in real-time on the comparison pages.
What if I can't find stock of 401V?
You can fill out our help required form which you can use to request a quote for 401V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.