Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 9-1193032-8 |
Plating Material | Cadmium |
---|---|
Panel Gasket | Without |
Mating Retention | With |
Mating Retention Type | Jackscrew |
Mating Alignment Type | Keyed |
Mating Hardware | Jackscrew |
Mating Alignment | With |
Option | Without Cable Clamp and With Ears On Shell |
Packaging Method | Bag |
Connector Style | Plug |
Housing Type | EME Mount |
Connector & Contact Terminates To | Wire & Cable |
Shielded | No |
Shell Size | 50.8 [2] |
Product Type | Connector Shell Assembly |
Boxmount | No |
Connector Accessories Shell | Avnet America |
Rack & Panel Connectors | Sager |
Where can I find additional details, specifications and documents for a 401713-000?
Additional datasheets, footprints and schematics for 401713-000 are listed on our Part Details page. You can also find images and similar parts to 401713-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 401713-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 401713-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 401713-000 fall under?
The 401713-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 401713-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 401713-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 401713-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 401713-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 401713-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 401713-000 often in real-time on the comparison pages.
What if I can't find stock of 401713-000?
You can fill out our help required form which you can use to request a quote for 401713-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.