401325-000 Hook Up Wire by TE Connectivity

FLHTC0311-14-2

Status: Active
Series: -
RoHS: Unknown
Aliases: 401325-000,
3-1193030-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.44

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.58
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$2.43
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.36
-
Buy Now
Logo for Sager
Sager
from US$0.44
-
Buy Now

Specifications

Wire Color Red
Conductor Material Tin-Plated Copper
Weight 18.6kg/km
Insulation Material Radiation-Crosslinked, Modified ETFE
Number of Strands 19
Number of Conductors 1
Overall Outside Diameter Range 2.03 – 2.14mm, .08 – .084in
Wire Diameter 2.251mm, .0886in
Cable Insulation Thickness .152mm, .006in
Wire Size 2.08mm², 14AWG
Strand Size 27AWG
Conductor Diameter .066in, 1.68mm
Conductor Size 14AWG
Overall Outside Diameter .0886in, 2.25mm
Voltage Rating 600V
Resistance (Max) 3.05 Ω/1000 ft @ 68°F
Cable Style Stranded, Primary
Cable Type FlexLite HT
Product Type Wire
Product Classification Wire - Commercial
Operating Temperature Range -65 – 200°C

Alternative Descriptions

Hook-up Wire FLHTC0311-14-2 | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 401325-000?

Additional datasheets, footprints and schematics for 401325-000 are listed on our Part Details page. You can also find images and similar parts to 401325-000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 401325-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 401325-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 401325-000 fall under?

The 401325-000 is listed under Wire & Cable > Hook Up Wire.

Can I view similar or alternative parts?

You can view similar parts to 401325-000 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 401325-000 you can contact the distributor directly for product support, shipping queries etc.

Is the 401325-000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 401325-000 have stock available?

Authorised distributors including Avnet America, Avnet Asia, TTI Europe and Sager have stock available or on a lead time for 401325-000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 401325-000 often in real-time on the comparison pages.

What if I can't find stock of 401325-000?

You can fill out our help required form which you can use to request a quote for 401325-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay